Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y221KXACW1BC

Description
220pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
220pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1623-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1623-2-ND
Ceramic Capacitors 720-1623-2-ND
220pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

220pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1623-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1623-1-ND
Ceramic Capacitors 720-1623-1-ND
220pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

220pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1623-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1623-6-ND
Ceramic Capacitors 720-1623-6-ND
220pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

220pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2507684 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2507684
MLCCs - Multilayer Ceramic Capacitors 2507684
Vishay VJ0603Y221KXACW1BC

Vishay VJ0603Y221KXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2507684P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2507684P
MLCCs - Multilayer Ceramic Capacitors 2507684P
Vishay VJ0603Y221KXACW1BC

Vishay VJ0603Y221KXACW1BC

Supplier's Site
Ceramic Capacitors - VJ0603Y221KXACW1BC - 1000278-VJ0603Y221KXACW1BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ0603Y221KXACW1BC
1000278-VJ0603Y221KXACW1BC
Ceramic Capacitors - VJ0603Y221KXACW1BC 1000278-VJ0603Y221KXACW1BC
Manufacturer: Vishay Win Source Part Number: 1000278-VJ0603Y221KX ACW1BC Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 220pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1000278-VJ0603Y221KXACW1BC
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 220pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 220pF 50V Capacitor
60-VJ0603Y221KXACW1BC
SMD 220pF 50V Capacitor 60-VJ0603Y221KXACW1BC
220pF 50V X7R 10% MLCC Cap 0603 SMD T/R Product overview: VJ0603Y221KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603Y221KXACW1B C can be used for catalog matching and distributor lookup.

220pF 50V X7R 10% MLCC Cap 0603 SMD T/R Product overview: VJ0603Y221KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603Y221KXACW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ0603Y221KXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Y221KXACW1BC
Ceramic Capacitors VJ0603Y221KXACW1BC
CAP CER 220PF 50V X7R 0603

CAP CER 220PF 50V X7R 0603

Supplier's Site Datasheet
Capacitor Ceramic, 220Pf, 50V, X7R, 10%, 0603; Capacitance Vishay - 88M8597 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 220Pf, 50V, X7R, 10%, 0603; Capacitance Vishay
88M8597
Capacitor Ceramic, 220Pf, 50V, X7R, 10%, 0603; Capacitance Vishay 88M8597
CAPACITOR CERAMIC, 220PF, 50V, X7R, 10%, 0603; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC, 220PF, 50V, X7R, 10%, 0603; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay - 58J0455 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay
58J0455
Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay 58J0455
CERAMIC CAPACITOR, 220PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 220PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Pf, 50V, 10%, X7R, 0603; Capacitance Vishay - 62AC8370 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, 10%, X7R, 0603; Capacitance Vishay
62AC8370
Cap, 220Pf, 50V, 10%, X7R, 0603; Capacitance Vishay 62AC8370
CAP, 220PF, 50V, 10%, X7R, 0603; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 220PF, 50V, 10%, X7R, 0603; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
CAP CER 220PF 50V X7R 0603 - 877-VJ0603Y221KXACW1BC - Utmel Electronic Limited
Hong Kong, China
CAP CER 220PF 50V X7R 0603
877-VJ0603Y221KXACW1BC
CAP CER 220PF 50V X7R 0603 877-VJ0603Y221KXACW1BC
CAP CER 220PF 50V X7R 0603

CAP CER 220PF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1623-2-ND 720-1623-6-ND 2507684 1000278-VJ0603Y221KXACW1BC 60-VJ0603Y221KXACW1BC VJ0603Y221KXACW1BC 88M8597 58J0455 62AC8370 877-VJ0603Y221KXACW1BC
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - VJ0603Y221KXACW1BC SMD 220pF 50V Capacitor Ceramic Capacitors Capacitor Ceramic, 220Pf, 50V, X7R, 10%, 0603; Capacitance Vishay Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay Cap, 220Pf, 50V, 10%, X7R, 0603; Capacitance Vishay CAP CER 220PF 50V X7R 0603
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.47uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186307 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details