Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y183MXXAC

Description
0.018µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.018µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603Y183MXXAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603Y183MXXAC-ND
Ceramic Capacitors VJ0603Y183MXXAC-ND
0.018µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.018µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0603Y183MXXAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603Y183MXXAC
Capacitors - Ceramic Capacitors VJ0603Y183MXXAC
CAP CER 0.018UF 25V X7R 0603

CAP CER 0.018UF 25V X7R 0603

Supplier's Site
Ceramic Capacitors - VJ0603Y183MXXAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Y183MXXAC
Ceramic Capacitors VJ0603Y183MXXAC
CAP CER 0.018UF 25V X7R 0603

CAP CER 0.018UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VJ0603Y183MXXAC-ND VJ0603Y183MXXAC VJ0603Y183MXXAC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic - 108SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers