Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y182MXAAC

Description
1800pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1800pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603Y182MXAAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603Y182MXAAC-ND
Ceramic Capacitors VJ0603Y182MXAAC-ND
1800pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1800pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0603Y182MXAAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603Y182MXAAC
Capacitors - Ceramic Capacitors VJ0603Y182MXAAC
CAP CER 1800PF 50V X7R 0603

CAP CER 1800PF 50V X7R 0603

Supplier's Site
Ceramic Capacitors - VJ0603Y182MXAAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Y182MXAAC
Ceramic Capacitors VJ0603Y182MXAAC
CAP CER 1800PF 50V X7R 0603

CAP CER 1800PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VJ0603Y182MXAAC-ND VJ0603Y182MXAAC VJ0603Y182MXAAC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 1725803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details