Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y153KXACW1BC

Description
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603Y153KXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y153KXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y153KXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.015Μf, 50V, 10%, X7R, 0603; Capacitance Vishay - 62AC8368 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 50V, 10%, X7R, 0603; Capacitance Vishay
62AC8368
Cap, 0.015Μf, 50V, 10%, X7R, 0603; Capacitance Vishay 62AC8368
CAP, 0.015µF, 50V, 10%, X7R, 0603; Capacitance:15000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.015µF, 50V, 10%, X7R, 0603; Capacitance:15000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 66AH7430 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
66AH7430
Cap, 15000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 66AH7430
CAP, 15000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 15000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603Y153KXACW1BCTR-ND 720-VJ0603Y153KXACW1BCDKR-ND 62AC8368 66AH7430
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.015Μf, 50V, 10%, X7R, 0603; Capacitance Vishay Cap, 15000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details