Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y152KXAAC

Description
1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603Y152KXAACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y152KXAACTR-ND
Ceramic Capacitors 720-VJ0603Y152KXAACTR-ND
1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y152KXAACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y152KXAACDKR-ND
Ceramic Capacitors 720-VJ0603Y152KXAACDKR-ND
CAP CER 1500PF 50V X7R 0603

CAP CER 1500PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y152KXAACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y152KXAACCT-ND
Ceramic Capacitors 720-VJ0603Y152KXAACCT-ND
CAP CER 1500PF 50V X7R 0603

CAP CER 1500PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 0603; Capacitance Vishay - 07J8377 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 0603; Capacitance Vishay
07J8377
Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 0603; Capacitance Vishay 07J8377
CERAMIC CAPACITOR 1500PF, 50V, X7R, 10%, 0603; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF, 50V, X7R, 10%, 0603; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay - 07J8674 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay
07J8674
Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay 07J8674
CERAMIC CAPACITOR 1500PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 1500PF 50V 10% X7R 0603 - 877-VJ0603Y152KXAAC - Utmel Electronic Limited
Hong Kong, China
CAP CER 1500PF 50V 10% X7R 0603
877-VJ0603Y152KXAAC
CAP CER 1500PF 50V 10% X7R 0603 877-VJ0603Y152KXAAC
CAP CER 1500PF 50V 10% X7R 0603

CAP CER 1500PF 50V 10% X7R 0603

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0603Y152KXAAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603Y152KXAAC
Capacitors - Ceramic Capacitors VJ0603Y152KXAAC
CAP CER 1500PF 50V X7R 0603

CAP CER 1500PF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603Y152KXAACTR-ND 720-VJ0603Y152KXAACDKR-ND 07J8377 877-VJ0603Y152KXAAC VJ0603Y152KXAAC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 0603; Capacitance Vishay CAP CER 1500PF 50V 10% X7R 0603 Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX390K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Aluminium Capacitors - 1701079 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details