0.012µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Capacitor,Ceramic,12
CAP CER 0.012UF 25V X7R 0603
CAP CER 0.012UF 25V X7R 0603
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0603Y123JXXAP-ND | 46C5909 | VJ0603Y123JXXAP | VJ0603Y123JXXAP |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,12Nf,25Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0120 microF | 0.0120 microF | 0.0120 microF |