Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y121KXJPW1BC

Description
CAP CER 120PF 16V X7R 0603
Request a Quote Datasheet
Description
CAP CER 120PF 16V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603Y121KXJPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 120PF 16V X7R 0603

CAP CER 120PF 16V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y121KXJPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
120pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

120pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y121KXJPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 120PF 16V X7R 0603

CAP CER 120PF 16V X7R 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0603Y121KXJPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603Y121KXJPW1BC
Capacitors - Ceramic Capacitors VJ0603Y121KXJPW1BC
CAP CER 120PF 16V X7R 0603

CAP CER 120PF 16V X7R 0603

Supplier's Site
Ceramic Capacitors - VJ0603Y121KXJPW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Y121KXJPW1BC
Ceramic Capacitors VJ0603Y121KXJPW1BC
CAP CER 120PF 16V X7R 0603

CAP CER 120PF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603Y121KXJPW1BCCT-ND 720-VJ0603Y121KXJPW1BCDKR-ND VJ0603Y121KXJPW1BC VJ0603Y121KXJPW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011544-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-100-35X35X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details