CAP CER 0.1UF 10V X7R 0603
0.1µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.1UF 10V X7R 0603
CAP CER 0.1UF 10V X7R 0603
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0603Y104MXQPW1BCCT-ND | 720-VJ0603Y104MXQPW1BCDKR-ND | VJ0603Y104MXQPW1BC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |