Cap Ceramic 0.1uF 16V X7R 20% Pad SMD 0603 150°C T/R Product overview: VJ0603Y104MXJAC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603Y104MXJAC can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 938662-VJ0603Y104MXJ
Series: VJ
Operating Temperature Range: -55°C ~ 150°C
Features: 0.1 µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: VJ0603
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8532.24.0020
Other Part Number: VJ0603Y104MXJAC-ND, 720-1962-6, 720-1962-2, 720-1962-1
0.1µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.1UF 16V X7R 0603
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-VJ0603Y104MXJAC | 938662-VJ0603Y104MXJAC | 720-1962-2-ND | VJ0603Y104MXJAC |
| Product Name | SMD 0.1uF 16V Capacitor | Ceramic Capacitors - VJ0603Y104MXJAC | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |