Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y104KXXAP

Description
CAP CER 0.1UF 25V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.1UF 25V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603Y104KXXAPDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y104KXXAPDKR-ND
Ceramic Capacitors 720-VJ0603Y104KXXAPDKR-ND
CAP CER 0.1UF 25V X7R 0603

CAP CER 0.1UF 25V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y104KXXAPTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y104KXXAPTR-ND
Ceramic Capacitors 720-VJ0603Y104KXXAPTR-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y104KXXAPCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y104KXXAPCT-ND
Ceramic Capacitors 720-VJ0603Y104KXXAPCT-ND
CAP CER 0.1UF 25V X7R 0603

CAP CER 0.1UF 25V X7R 0603

Buy Now Datasheet
Capacitor,ceramic,100000Pf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 46C5829 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100000Pf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
46C5829
Capacitor,ceramic,100000Pf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 46C5829
Capacitor,Ceramic,10 0000pF,25VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,100000pF,25VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0603Y104KXXAP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603Y104KXXAP
Capacitors - Ceramic Capacitors VJ0603Y104KXXAP
CAP CER 0.1UF 25V X7R 0603

CAP CER 0.1UF 25V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603Y104KXXAPDKR-ND 720-VJ0603Y104KXXAPTR-ND 46C5829 VJ0603Y104KXXAP
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,100000Pf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C553U050CJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers
Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details