0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Vishay VJ0603Y104KXJAC
Vishay VJ0603Y104KXJAC
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 0.1uF 16volts X7R 10%
16V 100nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 0.1UF 16V X7R 0603
CAPACITOR CERAMIC, 0.1UF, 16V, X7R, 1808; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Length:1.6mm RoHS Compliant: Yes
CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes
CAP, 0.1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES
CAP, 0.1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1377-6-ND | 720-1377-1-ND | 3936952P | 1730322 | 877-VJ0603Y104KXJAC | VJ0603Y104KXJAC | VJ0603Y104KXJAC | 07J8370 | 93AH0534 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 0.1uF 16volts X7R 10% | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors | Capacitor Ceramic, 0.1Uf, 16V, X7R, 1808; Capacitance Vishay | Cap, 0.1Uf, 16V, Mlcc, 0603 Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| Applications | General Purpose | General Purpose | General Purpose | ||||||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition; CERAMIC | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |