Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y104JXQPW1BC

Description
0.1µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1688-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1688-1-ND
Ceramic Capacitors 720-1688-1-ND
0.1µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1688-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1688-2-ND
Ceramic Capacitors 720-1688-2-ND
0.1µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1688-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1688-6-ND
Ceramic Capacitors 720-1688-6-ND
0.1µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.1Μf, 10V, 5%, X7R, 0603; Capacitance Vishay - 62AC8355 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 10V, 5%, X7R, 0603; Capacitance Vishay
62AC8355
Cap, 0.1Μf, 10V, 5%, X7R, 0603; Capacitance Vishay 62AC8355
CAP, 0.1µF, 10V, 5%, X7R, 0603; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.1µF, 10V, 5%, X7R, 0603; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,100000Pf,10Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 58J0166 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100000Pf,10Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
58J0166
Capacitor,ceramic,100000Pf,10Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 58J0166
Capacitor,Ceramic,10 0000pF,10VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,100000pF,10VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1688-1-ND 720-1688-6-ND 62AC8355 58J0166
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 10V, 5%, X7R, 0603; Capacitance Vishay Capacitor,ceramic,100000Pf,10Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details