Vishay Precision Group Ceramic Capacitor, 0.1Uf, 16V, X7R, 5%, 0603, Full Reel; Capacitance Vishay VJ0603Y104JXJAC.

Description
CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 5%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 5%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.1Uf, 16V, X7R, 5%, 0603, Full Reel; Capacitance Vishay - 28AC5571 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, X7R, 5%, 0603, Full Reel; Capacitance Vishay
28AC5571
Ceramic Capacitor, 0.1Uf, 16V, X7R, 5%, 0603, Full Reel; Capacitance Vishay 28AC5571
CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 5%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 5%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC5571
Product Name Ceramic Capacitor, 0.1Uf, 16V, X7R, 5%, 0603, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers