Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y103KXAAC

Description
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1376-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1376-6-ND
Ceramic Capacitors 720-1376-6-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1376-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1376-2-ND
Ceramic Capacitors 720-1376-2-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1376-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1376-1-ND
Ceramic Capacitors 720-1376-1-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6519998 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6519998
MLCCs - Multilayer Ceramic Capacitors 6519998
Vishay VJ0603Y103KXAAC

Vishay VJ0603Y103KXAAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6519998P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6519998P
MLCCs - Multilayer Ceramic Capacitors 6519998P
Vishay VJ0603Y103KXAAC

Vishay VJ0603Y103KXAAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1733560 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1733560
MLCCs - Multilayer Ceramic Capacitors 1733560
Vishay VJ0603Y103KXAAC

Vishay VJ0603Y103KXAAC

Supplier's Site
Ceramic Capacitors - VJ0603Y103KXAAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Y103KXAAC
Ceramic Capacitors VJ0603Y103KXAAC
CAP CER 10000PF 50V X7R 0603

CAP CER 10000PF 50V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0603; Capacitance Vishay - 07J8367 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0603; Capacitance Vishay
07J8367
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0603; Capacitance Vishay 07J8367
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 10000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3356 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
69AH3356
Cap, 10000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 69AH3356
CAP, 10000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Vj Series, 0.01 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay - 52X6479 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Vj Series, 0.01 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay
52X6479
Multilayer Ceramic Capacitor, Vj Series, 0.01 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay 52X6479
Multilayer Ceramic Capacitor, VJ Series, 0.01 - F, - 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, VJ Series, 0.01 - F, - 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1376-6-ND 720-1376-2-ND 6519998 6519998P VJ0603Y103KXAAC 07J8367 69AH3356 52X6479
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0603; Capacitance Vishay Cap, 10000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay Multilayer Ceramic Capacitor, Vj Series, 0.01 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details