10000pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 10000PF 16V X7R 0603
CAP CER 10000PF 16V X7R 0603
CAP CER 10000PF 16V X7R 0603
CAP CER 10000PF 16V X7R 0603
Capacitor,Ceramic,10
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0603Y103JXJACTR-ND | 720-VJ0603Y103JXJACDKR-ND | VJ0603Y103JXJAC | VJ0603Y103JXJAC | 46C5777 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,10000Pf,16Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |