Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y102KXBCW1BC

Description
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603Y102KXBCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y102KXBCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y102KXBCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf 100V, X7R, 10%, 0603; Capacitance Vishay - 88M8587 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 100V, X7R, 10%, 0603; Capacitance Vishay
88M8587
Capacitor Ceramic 1000Pf 100V, X7R, 10%, 0603; Capacitance Vishay 88M8587
CAPACITOR CERAMIC 1000PF 100V, X7R, 10%, 0603; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 100V, X7R, 10%, 0603; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 100V, 10%, X7R, 0603; Capacitance Vishay - 62AC8341 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, 10%, X7R, 0603; Capacitance Vishay
62AC8341
Cap, 1000Pf, 100V, 10%, X7R, 0603; Capacitance Vishay 62AC8341
CAP, 1000PF, 100V, 10%, X7R, 0603; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 100V, 10%, X7R, 0603; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3353 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay
69AH3353
Cap, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay 69AH3353
CAP, 1000PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1000PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603Y102KXBCW1BCTR-ND 720-VJ0603Y102KXBCW1BCDKR-ND 88M8587 62AC8341 69AH3353
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1000Pf 100V, X7R, 10%, 0603; Capacitance Vishay Cap, 1000Pf, 100V, 10%, X7R, 0603; Capacitance Vishay Cap, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701165 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-380LX102M200J452 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers