CAP, 1000PF, 100V, 10%, X7R, 0603; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 77Y7892 |
| Product Name | Cap, 1000Pf, 100V, 10%, X7R, 0603; Capacitance Vishay |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1.00E-3 microF |
| Capacitance Tolerance | 10 (+/- %) |