Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y102JXACW1BC

Description
1000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603Y102JXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y102JXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y102JXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3351 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
69AH3351
Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 69AH3351
CAP, 1000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 93AH0530 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
93AH0530
Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 93AH0530
CAP, 1000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - VJ0603Y102JXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Y102JXACW1BC
Ceramic Capacitors VJ0603Y102JXACW1BC
CAP CER 1000PF 50V X7R 0603

CAP CER 1000PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603Y102JXACW1BCTR-ND 720-VJ0603Y102JXACW1BCDKR-ND 69AH3351 VJ0603Y102JXACW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - C17AH0R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details