Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y101MXXPW1BC

Description
100pF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603Y101MXXPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603Y101MXXPW1BC-ND
Ceramic Capacitors VJ0603Y101MXXPW1BC-ND
100pF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

100pF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor,ceramic,100Pf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 58J0104 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
58J0104
Capacitor,ceramic,100Pf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 58J0104
Capacitor,Ceramic,10 0pF,25VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,100pF,25VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ0603Y101MXXPW1BC-ND 58J0104
Product Name Ceramic Capacitors Capacitor,ceramic,100Pf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C121J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers