100pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
100pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
100pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Vishay VJ0603Y101KXACW1BC
Vishay VJ0603Y101KXACW1BC
Vishay VJ0603Y101KXACW1BC
CAP, 100PF, 50V, 10%, X7R, 0603; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP, 100PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1373-2-ND | 720-1373-6-ND | 2727873 | 62AC8337 | 69AH3350 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 100Pf, 50V, 10%, X7R, 0603; Capacitance Vishay | Cap, 100Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |