CAP CER 0.056UF 50V Y5V 0603
Capacitor,Ceramic,56
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VJ0603V563ZXAPW1BC | 58J0032 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,56000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |