Vishay Intertechnology, Inc. Capacitor,ceramic,56000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay VJ0603V563MXACW1BC

Description
Capacitor,Ceramic,56 000pF,50VDC,20-% Tol,20+% Tol,Y5V-TC Code,-80,30%-TC
Datasheet
Description
Capacitor,Ceramic,56 000pF,50VDC,20-% Tol,20+% Tol,Y5V-TC Code,-80,30%-TC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor,ceramic,56000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay - 58J0023 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,56000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
58J0023
Capacitor,ceramic,56000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay 58J0023
Capacitor,Ceramic,56 000pF,50VDC,20-% Tol,20+% Tol,Y5V-TC Code,-80,30%-TC

Capacitor,Ceramic,56000pF,50VDC,20-% Tol,20+% Tol,Y5V-TC Code,-80,30%-TC

Supplier's Site
Ceramic Capacitors - VJ0603V563MXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603V563MXACW1BC
Ceramic Capacitors VJ0603V563MXACW1BC
CAP CER 0.056UF 50V Y5V 0603

CAP CER 0.056UF 50V Y5V 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 58J0023 VJ0603V563MXACW1BC
Product Name Capacitor,ceramic,56000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay Ceramic Capacitors
Capacitance Type Fixed Fixed
Packing Method Tape Reel
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details