Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603V393MXAPW1BC

Description
0.039µF ±20% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.039µF ±20% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603V393MXAPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603V393MXAPW1BC-ND
Ceramic Capacitors VJ0603V393MXAPW1BC-ND
0.039µF ±20% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.039µF ±20% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Capacitor,ceramic,39000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay - 57J9983 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,39000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
57J9983
Capacitor,ceramic,39000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay 57J9983
Capacitor,Ceramic,39 000pF,50VDC,20-% Tol,20+% Tol,Y5V-TC Code,-80,30%-TC

Capacitor,Ceramic,39000pF,50VDC,20-% Tol,20+% Tol,Y5V-TC Code,-80,30%-TC

Supplier's Site
Ceramic Capacitors - VJ0603V393MXAPW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603V393MXAPW1BC
Ceramic Capacitors VJ0603V393MXAPW1BC
CAP CER 0.039UF 50V Y5V 0603

CAP CER 0.039UF 50V Y5V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VJ0603V393MXAPW1BC-ND 57J9983 VJ0603V393MXAPW1BC
Product Name Ceramic Capacitors Capacitor,ceramic,39000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.1uF;Multilayer;Radial;100 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186303 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details