Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603V153MXACW1BC

Description
0.015µF ±20% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.015µF ±20% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603V153MXACW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603V153MXACW1BC-ND
Ceramic Capacitors VJ0603V153MXACW1BC-ND
0.015µF ±20% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.015µF ±20% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603V153MXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603V153MXACW1BC
Ceramic Capacitors VJ0603V153MXACW1BC
CAP CER 0.015UF 50V Y5V 0603

CAP CER 0.015UF 50V Y5V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ0603V153MXACW1BC-ND VJ0603V153MXACW1BC
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details