Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Q100FXBAP

Description
CAP CER 10PF 100V C0G/NP0 0603
Description
CAP CER 10PF 100V C0G/NP0 0603

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603Q100FXBAP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Q100FXBAP
Ceramic Capacitors VJ0603Q100FXBAP
CAP CER 10PF 100V C0G/NP0 0603

CAP CER 10PF 100V C0G/NP0 0603

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number VJ0603Q100FXBAP
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
Capacitance Type Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 227SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers