Vishay Precision Group Cap, 1000Pf, 50V, 10%, X8R, 0603; Capacitance Vishay VJ0603H102KXAAC31X

Description
CAP, 1000PF, 50V, 10%, X8R, 0603; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 1000PF, 50V, 10%, X8R, 0603; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Pf, 50V, 10%, X8R, 0603; Capacitance Vishay - 77Y7890 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 10%, X8R, 0603; Capacitance Vishay
77Y7890
Cap, 1000Pf, 50V, 10%, X8R, 0603; Capacitance Vishay 77Y7890
CAP, 1000PF, 50V, 10%, X8R, 0603; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 50V, 10%, X8R, 0603; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 77Y7890
Product Name Cap, 1000Pf, 50V, 10%, X8R, 0603; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details