1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
CAP, 1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1851-6-ND | 720-1851-1-ND | 69AH3346 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF |