Vishay Precision Group MLCCs - Multilayer Ceramic Capacitors VJ0603D8R2CXPAJ

Description
Vishay VJ0603D8R2CXPAJ
Request a Quote Datasheet
Description
Vishay VJ0603D8R2CXPAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7880418 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7880418
MLCCs - Multilayer Ceramic Capacitors 7880418
Vishay VJ0603D8R2CXPAJ

Vishay VJ0603D8R2CXPAJ

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7880418P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7880418P
MLCCs - Multilayer Ceramic Capacitors 7880418P
Vishay VJ0603D8R2CXPAJ

Vishay VJ0603D8R2CXPAJ

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1729048 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1729048
MLCCs - Multilayer Ceramic Capacitors 1729048
Vishay VJ0603D8R2CXPAJ

Vishay VJ0603D8R2CXPAJ

Supplier's Site
Ceramic Capacitors - 720-1324-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1324-2-ND
Ceramic Capacitors 720-1324-2-ND
8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1324-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1324-6-ND
Ceramic Capacitors 720-1324-6-ND
8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1324-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1324-1-ND
Ceramic Capacitors 720-1324-1-ND
8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 8.2Pf, 250V, 0603; Capacitance Vishay - 83AH3473 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 250V, 0603; Capacitance Vishay
83AH3473
Cap, 8.2Pf, 250V, 0603; Capacitance Vishay 83AH3473
CAP, 8.2PF, 250V, 0603; Capacitance:8.2pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAP, 8.2PF, 250V, 0603; Capacitance:8.2pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 8.2Pf, 250V, 0603; Capacitance Vishay - 57Y5795 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 250V, 0603; Capacitance Vishay
57Y5795
Cap, 8.2Pf, 250V, 0603; Capacitance Vishay 57Y5795
CAP, 8.2PF, 250V, 0603; Capacitance:8.2pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAP, 8.2PF, 250V, 0603; Capacitance:8.2pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7880418 7880418P 720-1324-2-ND 720-1324-6-ND 83AH3473
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 8.2Pf, 250V, 0603; Capacitance Vishay
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-6 microF 8.20E-6 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1240-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers