Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603D5R1CXPAC

Description
CAP CER 5.1PF 250V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 5.1PF 250V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603D5R1CXPACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D5R1CXPACCT-ND
Ceramic Capacitors 720-VJ0603D5R1CXPACCT-ND
CAP CER 5.1PF 250V C0G/NP0 0603

CAP CER 5.1PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603D5R1CXPACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D5R1CXPACDKR-ND
Ceramic Capacitors 720-VJ0603D5R1CXPACDKR-ND
CAP CER 5.1PF 250V C0G/NP0 0603

CAP CER 5.1PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603D5R1CXPACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D5R1CXPACTR-ND
Ceramic Capacitors 720-VJ0603D5R1CXPACTR-ND
5.1pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5.1pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603D5R1CXPAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603D5R1CXPAC
Ceramic Capacitors VJ0603D5R1CXPAC
CAP CER 5.1PF 250V C0G/NP0 0603

CAP CER 5.1PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603D5R1CXPACCT-ND 720-VJ0603D5R1CXPACDKR-ND VJ0603D5R1CXPAC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX270K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1912926P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details