Vishay Precision Group Ceramic Capacitors VJ0603D4R7CXPAJ

Description
4.7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1321-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1321-6-ND
Ceramic Capacitors 720-1321-6-ND
4.7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1321-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1321-1-ND
Ceramic Capacitors 720-1321-1-ND
4.7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1321-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1321-2-ND
Ceramic Capacitors 720-1321-2-ND
4.7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 4.7Pf, 250V, 0603; Capacitance Vishay - 83AH3470 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Pf, 250V, 0603; Capacitance Vishay
83AH3470
Cap, 4.7Pf, 250V, 0603; Capacitance Vishay 83AH3470
CAP, 4.7PF, 250V, 0603; Capacitance:4.7pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAP, 4.7PF, 250V, 0603; Capacitance:4.7pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Pf, 250V, 0603; Capacitance Vishay - 57Y4331 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Pf, 250V, 0603; Capacitance Vishay
57Y4331
Cap, 4.7Pf, 250V, 0603; Capacitance Vishay 57Y4331
CAP, 4.7PF, 250V, 0603; Capacitance:4.7pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAP, 4.7PF, 250V, 0603; Capacitance:4.7pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1321-6-ND 720-1321-1-ND 83AH3470
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4.7Pf, 250V, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX332K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details