Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603D4R7CXCAC

Description
4.7pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603D4R7CXCAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603D4R7CXCAC-ND
Ceramic Capacitors VJ0603D4R7CXCAC-ND
4.7pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603D4R7CXCAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603D4R7CXCAC
Ceramic Capacitors VJ0603D4R7CXCAC
CAP CER 4.7PF 200V C0G/NP0 0603

CAP CER 4.7PF 200V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ0603D4R7CXCAC-ND VJ0603D4R7CXCAC
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1725541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C104J5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details