Vishay VJ0603D470JXPAJ
Vishay VJ0603D470JXPAJ
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
| RS Components, Ltd. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2507681P | 720-1320-2-ND | 720-1320-6-ND |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Technology | Multilayer | ||
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.70E-5 microF | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |