Vishay Precision Group Ceramic Capacitors VJ0603D331KXAAJ

Description
330pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
330pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1333-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1333-6-ND
Ceramic Capacitors 720-1333-6-ND
330pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1333-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1333-2-ND
Ceramic Capacitors 720-1333-2-ND
330pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1333-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1333-1-ND
Ceramic Capacitors 720-1333-1-ND
330pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor, Rf, 330Pf, 50V, 0603; Capacitance Vishay - 57Y3824 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 330Pf, 50V, 0603; Capacitance Vishay
57Y3824
Capacitor, Rf, 330Pf, 50V, 0603; Capacitance Vishay 57Y3824
CAPACITOR, RF, 330PF, 50V, 0603; Capacitance:330pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAPACITOR, RF, 330PF, 50V, 0603; Capacitance:330pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Rf, 330Pf, 50V, 0603; Capacitance Vishay - 83AH3469 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 330Pf, 50V, 0603; Capacitance Vishay
83AH3469
Capacitor, Rf, 330Pf, 50V, 0603; Capacitance Vishay 83AH3469
CAPACITOR, RF, 330PF, 50V, 0603; Capacitance:330pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAPACITOR, RF, 330PF, 50V, 0603; Capacitance:330pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 330pF 50V C0G 10% HI FREQ - 877-VJ0603D331KXAAJ - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 330pF 50V C0G 10% HI FREQ
877-VJ0603D331KXAAJ
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 330pF 50V C0G 10% HI FREQ 877-VJ0603D331KXAAJ
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 330pF 50V C0G 10% HI FREQ

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 330pF 50V C0G 10% HI FREQ

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1333-6-ND 720-1333-2-ND 57Y3824 877-VJ0603D331KXAAJ
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor, Rf, 330Pf, 50V, 0603; Capacitance Vishay Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 330pF 50V C0G 10% HI FREQ
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - Modules - SP102K - 1256847-SP102K - Win Source Electronics
Specs
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details