300pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
300pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
300pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Vishay VJ0603D301KXAAJ
Vishay VJ0603D301KXAAJ
Vishay VJ0603D301KXAAJ
CAP, 300PF, 50V, 0603; Capacitance:300pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes
CAP, 300PF, 50V, 0603; Capacitance:300pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes
CAP CER 300PF 50V C0G/NP0 0603
| DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1332-2-ND | 720-1332-6-ND | 2727872P | 83AH3468 | VJ0603D301KXAAJ |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 300Pf, 50V, 0603; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF / Microwave | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |