Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603D300JXPAJ

Description
30pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
30pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603D300JXPAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D300JXPAJDKR-ND
Ceramic Capacitors 720-VJ0603D300JXPAJDKR-ND
30pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

30pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603D300JXPAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D300JXPAJTR-ND
Ceramic Capacitors 720-VJ0603D300JXPAJTR-ND
30pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

30pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603D300JXPAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D300JXPAJCT-ND
Ceramic Capacitors 720-VJ0603D300JXPAJCT-ND
30pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

30pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 30Pf, 250V, C0G/np0, 0603; Capacitance Vishay - 24W7883 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 30Pf, 250V, C0G/np0, 0603; Capacitance Vishay
24W7883
Ceramic Capacitor, 30Pf, 250V, C0G/np0, 0603; Capacitance Vishay 24W7883
CERAMIC CAPACITOR, 30PF, 250V, C0G/NP0, 0603; Capacitance:30pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 30PF, 250V, C0G/NP0, 0603; Capacitance:30pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603D300JXPAJDKR-ND 720-VJ0603D300JXPAJTR-ND 24W7883
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 30Pf, 250V, C0G/np0, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 226XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers