Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603D2R0BXPAJ

Description
2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1310-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1310-6-ND
Ceramic Capacitors 720-1310-6-ND
2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1310-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1310-1-ND
Ceramic Capacitors 720-1310-1-ND
2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1310-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1310-2-ND
Ceramic Capacitors 720-1310-2-ND
2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 2Pf, 250V, C0G/np0, 0603; Capacitance Vishay - 24W7870 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2Pf, 250V, C0G/np0, 0603; Capacitance Vishay
24W7870
Ceramic Capacitor, 2Pf, 250V, C0G/np0, 0603; Capacitance Vishay 24W7870
CERAMIC CAPACITOR, 2PF, 250V, C0G/NP0, 0603; Capacitance:2pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 2PF, 250V, C0G/NP0, 0603; Capacitance:2pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1310-6-ND 720-1310-1-ND 24W7870
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 2Pf, 250V, C0G/np0, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U103M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers