Vishay Precision Group Ceramic Capacitors VJ0603D220JXPAJ

Description
22pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
22pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1308-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1308-2-ND
Ceramic Capacitors 720-1308-2-ND
22pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0603D220JXPAJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
VJ0603D220JXPAJ
Capacitors - Ceramic Capacitors VJ0603D220JXPAJ
CAP CER 22PF 250V C0G/NP0 0603

CAP CER 22PF 250V C0G/NP0 0603

Supplier's Site
Ceramic Capacitor, 22Pf, 250V, C0G/np0, 0603; Capacitance Vishay - 24W7876 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Pf, 250V, C0G/np0, 0603; Capacitance Vishay
24W7876
Ceramic Capacitor, 22Pf, 250V, C0G/np0, 0603; Capacitance Vishay 24W7876
CERAMIC CAPACITOR, 22PF, 250V, C0G/NP0, 0603; Capacitance:22pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 22PF, 250V, C0G/NP0, 0603; Capacitance:22pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 22Pf, 250V, 0603, Reel; Capacitance Vishay - 33AH2156 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 22Pf, 250V, 0603, Reel; Capacitance Vishay
33AH2156
Cap, Mlcc, C0G, 22Pf, 250V, 0603, Reel; Capacitance Vishay 33AH2156
CAP, MLCC, C0G, 22PF, 250V, 0603, REEL; Capacitance:22pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series; Operating RoHS Compliant: Yes

CAP, MLCC, C0G, 22PF, 250V, 0603, REEL; Capacitance:22pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1308-2-ND VJ0603D220JXPAJ 24W7876 33AH2156
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor, 22Pf, 250V, C0G/np0, 0603; Capacitance Vishay Cap, Mlcc, C0G, 22Pf, 250V, 0603, Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details