200pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
200pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
200pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CERAMIC CAPACITOR, 200PF, 50V, C0G/NP0, 0603; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0603D201KXAAJTR-ND | 720-VJ0603D201KXAAJDKR-ND | 24W7875 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 200Pf, 50V, C0G/np0, 0603; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |