Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603D1R7BXCAJ

Description
1.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603D1R7BXCAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603D1R7BXCAJ-ND
Ceramic Capacitors VJ0603D1R7BXCAJ-ND
1.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603D1R7BXCAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603D1R7BXCAJ
Ceramic Capacitors VJ0603D1R7BXCAJ
CAP CER 1.7PF 200V C0G/NP0 0603

CAP CER 1.7PF 200V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ0603D1R7BXCAJ-ND VJ0603D1R7BXCAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details