Vishay Precision Group Ceramic Capacitors VJ0603D1R5BXPAJ

Description
1.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603D1R5BXPAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D1R5BXPAJTR-ND
Ceramic Capacitors 720-VJ0603D1R5BXPAJTR-ND
1.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603D1R5BXPAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D1R5BXPAJCT-ND
Ceramic Capacitors 720-VJ0603D1R5BXPAJCT-ND
1.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603D1R5BXPAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D1R5BXPAJDKR-ND
Ceramic Capacitors 720-VJ0603D1R5BXPAJDKR-ND
1.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 1.5Pf, 250V, 0603; Capacitance Vishay - 57Y0001 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 250V, 0603; Capacitance Vishay
57Y0001
Cap, 1.5Pf, 250V, 0603; Capacitance Vishay 57Y0001
CAP, 1.5PF, 250V, 0603; Capacitance:1.5pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAP, 1.5PF, 250V, 0603; Capacitance:1.5pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.5Pf, 250V, 0603; Capacitance Vishay - 83AH3458 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 250V, 0603; Capacitance Vishay
83AH3458
Cap, 1.5Pf, 250V, 0603; Capacitance Vishay 83AH3458
CAP, 1.5PF, 250V, 0603; Capacitance:1.5pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAP, 1.5PF, 250V, 0603; Capacitance:1.5pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603D1R5BXPAJTR-ND 720-VJ0603D1R5BXPAJDKR-ND 57Y0001
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1.5Pf, 250V, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers