Vishay Precision Group Ceramic Capacitors VJ0603D1R0BXPAJ

Description
1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603D1R0BXPAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D1R0BXPAJTR-ND
Ceramic Capacitors 720-VJ0603D1R0BXPAJTR-ND
1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603D1R0BXPAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D1R0BXPAJCT-ND
Ceramic Capacitors 720-VJ0603D1R0BXPAJCT-ND
1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603D1R0BXPAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D1R0BXPAJDKR-ND
Ceramic Capacitors 720-VJ0603D1R0BXPAJDKR-ND
1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7880345P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7880345P
MLCCs - Multilayer Ceramic Capacitors 7880345P
Vishay VJ0603D1R0BXPAJ

Vishay VJ0603D1R0BXPAJ

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7880345 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7880345
MLCCs - Multilayer Ceramic Capacitors 7880345
Vishay VJ0603D1R0BXPAJ

Vishay VJ0603D1R0BXPAJ

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1730380 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1730380
MLCCs - Multilayer Ceramic Capacitors 1730380
Vishay VJ0603D1R0BXPAJ

Vishay VJ0603D1R0BXPAJ

Supplier's Site
Cap, 1Pf, 250V, 0603; Capacitance Vishay - 56Y9550 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 250V, 0603; Capacitance Vishay
56Y9550
Cap, 1Pf, 250V, 0603; Capacitance Vishay 56Y9550
CAP, 1PF, 250V, 0603; Capacitance:1pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

CAP, 1PF, 250V, 0603; Capacitance:1pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Pf, 250V, 0603; Capacitance Vishay - 83AH3457 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 250V, 0603; Capacitance Vishay
83AH3457
Cap, 1Pf, 250V, 0603; Capacitance Vishay 83AH3457
CAP, 1PF, 250V, 0603; Capacitance:1pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

CAP, 1PF, 250V, 0603; Capacitance:1pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603D1R0BXPAJTR-ND 720-VJ0603D1R0BXPAJDKR-ND 7880345P 7880345 56Y9550
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 1Pf, 250V, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701127 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C560J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers