Vishay Precision Group Ceramic Capacitors VJ0603D150JXPAJ

Description
15pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
15pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1301-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1301-1-ND
Ceramic Capacitors 720-1301-1-ND
15pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1301-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1301-2-ND
Ceramic Capacitors 720-1301-2-ND
15pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1301-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1301-6-ND
Ceramic Capacitors 720-1301-6-ND
15pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 15Pf, 250V, C0G/np0, 0603; Capacitance Vishay - 24W7866 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 15Pf, 250V, C0G/np0, 0603; Capacitance Vishay
24W7866
Ceramic Capacitor, 15Pf, 250V, C0G/np0, 0603; Capacitance Vishay 24W7866
CERAMIC CAPACITOR, 15PF, 250V, C0G/NP0, 0603; Capacitance:15pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 15PF, 250V, C0G/NP0, 0603; Capacitance:15pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - VJ0603D150JXPAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603D150JXPAJ
Ceramic Capacitors VJ0603D150JXPAJ
CAP CER 15PF 250V C0G/NP0 0603

CAP CER 15PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1301-1-ND 720-1301-6-ND 24W7866 VJ0603D150JXPAJ
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 15Pf, 250V, C0G/np0, 0603; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details