Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603D101JXCAJ

Description
100pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1325-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1325-1-ND
Ceramic Capacitors 720-1325-1-ND
100pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1325-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1325-6-ND
Ceramic Capacitors 720-1325-6-ND
100pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1325-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1325-2-ND
Ceramic Capacitors 720-1325-2-ND
100pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2507674P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2507674P
MLCCs - Multilayer Ceramic Capacitors 2507674P
Vishay VJ0603D101JXCAJ

Vishay VJ0603D101JXCAJ

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2507674 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2507674
MLCCs - Multilayer Ceramic Capacitors 2507674
Vishay VJ0603D101JXCAJ

Vishay VJ0603D101JXCAJ

Supplier's Site
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 100pF 200V C0G 5% HI FREQ - 877-VJ0603D101JXCAJ - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 100pF 200V C0G 5% HI FREQ
877-VJ0603D101JXCAJ
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 100pF 200V C0G 5% HI FREQ 877-VJ0603D101JXCAJ
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 100pF 200V C0G 5% HI FREQ

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 100pF 200V C0G 5% HI FREQ

Supplier's Site
Cap, C0G, 100Pf, 200V, 0603, Reel; Capacitance Vishay - 57Y0635 - Newark, An Avnet Company
Chicago, IL, United States
Cap, C0G, 100Pf, 200V, 0603, Reel; Capacitance Vishay
57Y0635
Cap, C0G, 100Pf, 200V, 0603, Reel; Capacitance Vishay 57Y0635
CAP, C0G, 100PF, 200V, 0603, REEL; Capacitance:100pF; Voltage Rating:200V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAP, C0G, 100PF, 200V, 0603, REEL; Capacitance:100pF; Voltage Rating:200V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, C0G, 100Pf, 200V, 0603, Reel; Capacitance Vishay - 83AH3461 - Newark, An Avnet Company
Chicago, IL, United States
Cap, C0G, 100Pf, 200V, 0603, Reel; Capacitance Vishay
83AH3461
Cap, C0G, 100Pf, 200V, 0603, Reel; Capacitance Vishay 83AH3461
CAP, C0G, 100PF, 200V, 0603, REEL; Capacitance:100pF; Voltage Rating:200V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAP, C0G, 100PF, 200V, 0603, REEL; Capacitance:100pF; Voltage Rating:200V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1325-1-ND 720-1325-6-ND 2507674P 877-VJ0603D101JXCAJ 57Y0635
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 100pF 200V C0G 5% HI FREQ Cap, C0G, 100Pf, 200V, 0603, Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details