Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603D0R1BXPAJ

Description
0.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603D0R1BXPAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D0R1BXPAJTR-ND
Ceramic Capacitors 720-VJ0603D0R1BXPAJTR-ND
0.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603D0R1BXPAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D0R1BXPAJCT-ND
Ceramic Capacitors 720-VJ0603D0R1BXPAJCT-ND
0.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603D0R1BXPAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603D0R1BXPAJDKR-ND
Ceramic Capacitors 720-VJ0603D0R1BXPAJDKR-ND
0.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor, Rf, 0.1Pf, 250V, 0603; Capacitance Vishay - 56Y9518 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 0.1Pf, 250V, 0603; Capacitance Vishay
56Y9518
Capacitor, Rf, 0.1Pf, 250V, 0603; Capacitance Vishay 56Y9518
CAPACITOR, RF, 0.1PF, 250V, 0603; Capacitance:0.1pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAPACITOR, RF, 0.1PF, 250V, 0603; Capacitance:0.1pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Rf, 0.1Pf, 250V, 0603; Capacitance Vishay - 83AH3456 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 0.1Pf, 250V, 0603; Capacitance Vishay
83AH3456
Capacitor, Rf, 0.1Pf, 250V, 0603; Capacitance Vishay 83AH3456
CAPACITOR, RF, 0.1PF, 250V, 0603; Capacitance:0.1pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAPACITOR, RF, 0.1PF, 250V, 0603; Capacitance:0.1pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603D0R1BXPAJTR-ND 720-VJ0603D0R1BXPAJDKR-ND 56Y9518
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor, Rf, 0.1Pf, 250V, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers