Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A8R2DXACW1BC

Description
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A8R2DXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A8R2DXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A8R2DXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor,ceramic,8.2Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J9692 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,8.2Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J9692
Capacitor,ceramic,8.2Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J9692
Capacitor,Ceramic,8. 2pF,50VDC,.5-pF Tol,.5+pf Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,8.2pF,50VDC,.5-pF Tol,.5+pf Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603A8R2DXACW1BCCT-ND 720-VJ0603A8R2DXACW1BCDKR-ND 57J9692
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,8.2Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Polymer - 108UVR004MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers