Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A820JXBAC

Description
82pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote
Description
82pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 82 pF, 100V MLCC capacitor in a 0603 package is designed for commercial applications and is compliant with RoHS standards. It features a C0G (NP0) dielectric, which provides excellent stability and low temperature coefficient of capacitance. The capacitor operates effectively within a temperature range of -55 °C to +150 °C and has a maximum voltage rating of 100V DC. It exhibits low dissipation factors and high insulating resistance, making it suitable for decoupling, filtering, and timing circuits. The aging rate is minimal, ensuring reliable performance over time. This component is ideal for applications requiring stable capacitance and high reliability.

Datasheet Summary
Powered by GS/AI

The Vishay 82 pF, 100V MLCC capacitor in a 0603 package is designed for commercial applications and is compliant with RoHS standards. It features a C0G (NP0) dielectric, which provides excellent stability and low temperature coefficient of capacitance. The capacitor operates effectively within a temperature range of -55 °C to +150 °C and has a maximum voltage rating of 100V DC. It exhibits low dissipation factors and high insulating resistance, making it suitable for decoupling, filtering, and timing circuits. The aging rate is minimal, ensuring reliable performance over time. This component is ideal for applications requiring stable capacitance and high reliability.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A820JXBACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A820JXBACTR-ND
Ceramic Capacitors 720-VJ0603A820JXBACTR-ND
82pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

82pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A820JXBACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A820JXBACDKR-ND
Ceramic Capacitors 720-VJ0603A820JXBACDKR-ND
82pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

82pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A820JXBACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A820JXBACCT-ND
Ceramic Capacitors 720-VJ0603A820JXBACCT-ND
82pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

82pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6520235 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6520235
MLCCs - Multilayer Ceramic Capacitors 6520235
Vishay VJ0603A820JXBAC

Vishay VJ0603A820JXBAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6520235P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6520235P
MLCCs - Multilayer Ceramic Capacitors 6520235P
Vishay VJ0603A820JXBAC

Vishay VJ0603A820JXBAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1733559 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1733559
MLCCs - Multilayer Ceramic Capacitors 1733559
Vishay VJ0603A820JXBAC

Vishay VJ0603A820JXBAC

Supplier's Site
Ceramic Capacitors - VJ0603A820JXBAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A820JXBAC
Ceramic Capacitors VJ0603A820JXBAC
CAP CER 82PF 100V C0G/NP0 0603

CAP CER 82PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 82Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay - 92AH6224 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay
92AH6224
Cap, 82Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay 92AH6224
CAP, 82PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 82PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 82Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay - 62AC8329 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay
62AC8329
Cap, 82Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay 62AC8329
CAP, 82PF, 100V, 5%, C0G/NP0, 0603; Capacitance:82pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 82PF, 100V, 5%, C0G/NP0, 0603; Capacitance:82pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603A820JXBACTR-ND 720-VJ0603A820JXBACDKR-ND 6520235 6520235P VJ0603A820JXBAC 92AH6224 62AC8329
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 82Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay Cap, 82Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details