Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A820JXACW1BC

Description
82pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
82pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1235DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1235DKR-ND
Ceramic Capacitors BC1235DKR-ND
82pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

82pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1235TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1235TR-ND
Ceramic Capacitors BC1235TR-ND
82pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

82pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1235CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1235CT-ND
Ceramic Capacitors BC1235CT-ND
82pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

82pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603A820JXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A820JXACW1BC
Ceramic Capacitors VJ0603A820JXACW1BC
CAP CER 82PF 50V C0G/NP0 0603

CAP CER 82PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Capacitor,ceramic,82Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J9722 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,82Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J9722
Capacitor,ceramic,82Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J9722
Capacitor,Ceramic,82 pF,50VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,82pF,50VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1235DKR-ND BC1235TR-ND VJ0603A820JXACW1BC 57J9722
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,82Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details