6.8pF ±0.5pF 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 6.8PF 16V C0G/NP0 0603
CAP CER 6.8PF 16V C0G/NP0 0603
CAP CER 6.8PF 16V C0G/NP0 0603
Capacitor,Ceramic,6.
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0603A6R8DXJPW1BCTR-ND | 720-VJ0603A6R8DXJPW1BCDKR-ND | VJ0603A6R8DXJPW1BC | 57J9595 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor,ceramic,6.8Pf,16Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 16 volts | 16 volts | 16 volts |