Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A6R8CXBAC

Description
CAP CER 6.8PF 100V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 6.8PF 100V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A6R8CXBACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A6R8CXBACDKR-ND
Ceramic Capacitors 720-VJ0603A6R8CXBACDKR-ND
CAP CER 6.8PF 100V C0G/NP0 0603

CAP CER 6.8PF 100V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A6R8CXBACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A6R8CXBACCT-ND
Ceramic Capacitors 720-VJ0603A6R8CXBACCT-ND
CAP CER 6.8PF 100V C0G/NP0 0603

CAP CER 6.8PF 100V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A6R8CXBACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A6R8CXBACTR-ND
Ceramic Capacitors 720-VJ0603A6R8CXBACTR-ND
6.8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603A6R8CXBAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A6R8CXBAC
Ceramic Capacitors VJ0603A6R8CXBAC
CAP CER 6.8PF 100V C0G/NP0 0603

CAP CER 6.8PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603A6R8CXBACDKR-ND 720-VJ0603A6R8CXBACCT-ND VJ0603A6R8CXBAC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701023 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - M30R473M2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers