Vishay Intertechnology, Inc. SMD 68pF 100V Capacitor VJ0603A680JXBAC

Description
Cap Ceramic 68pF 100V C0G 5% Pad SMD 0603 150°C T/R Product overview: VJ0603A680JXBAC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603A680JXBAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 68pF 100V C0G 5% Pad SMD 0603 150°C T/R Product overview: VJ0603A680JXBAC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603A680JXBAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68pF 100V Capacitor
60-VJ0603A680JXBAC
SMD 68pF 100V Capacitor 60-VJ0603A680JXBAC
Cap Ceramic 68pF 100V C0G 5% Pad SMD 0603 150°C T/R Product overview: VJ0603A680JXBAC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603A680JXBAC can be used for catalog matching and distributor lookup.

Cap Ceramic 68pF 100V C0G 5% Pad SMD 0603 150°C T/R Product overview: VJ0603A680JXBAC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603A680JXBAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ0603A680JXBAC - 716961-VJ0603A680JXBAC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ0603A680JXBAC
716961-VJ0603A680JXBAC
Ceramic Capacitors - VJ0603A680JXBAC 716961-VJ0603A680JXBAC
Manufacturer: Vishay Vitramon Win Source Part Number: 716961-VJ0603A680JXB AC Packaging: Tape and Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 68pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 0603 (1608 Metric) Thickness (Maximum): 0.038" (0.97mm) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Manufacturer: Vishay Vitramon
Win Source Part Number: 716961-VJ0603A680JXBAC
Packaging: Tape and Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 68pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 0603 (1608 Metric)
Thickness (Maximum): 0.038" (0.97mm)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Buy Now
Ceramic Capacitors - 720-VJ0603A680JXBACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A680JXBACTR-ND
Ceramic Capacitors 720-VJ0603A680JXBACTR-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A680JXBACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A680JXBACCT-ND
Ceramic Capacitors 720-VJ0603A680JXBACCT-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A680JXBACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603A680JXBACDKR-ND
Ceramic Capacitors 720-VJ0603A680JXBACDKR-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 68Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay - 92AH6223 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay
92AH6223
Cap, 68Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay 92AH6223
CAP, 68PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 68PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 68Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay - 62AC8327 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay
62AC8327
Cap, 68Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay 62AC8327
CAP, 68PF, 100V, 5%, C0G/NP0, 0603; Capacitance:68pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 68PF, 100V, 5%, C0G/NP0, 0603; Capacitance:68pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VJ0603A680JXBAC 716961-VJ0603A680JXBAC 720-VJ0603A680JXBACTR-ND 720-VJ0603A680JXBACDKR-ND 92AH6223 62AC8327
Product Name SMD 68pF 100V Capacitor Ceramic Capacitors - VJ0603A680JXBAC Ceramic Capacitors Ceramic Capacitors Cap, 68Pf, 100V, Mlcc, 0603 Rohs Compliant Vishay Cap, 68Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer Capacitor - 337XMPL6R3YG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers